Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
9,500
in stock
|
Buy Now | |
TE Store
from US$0.60
|
59,045
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
33,750
in stock
|
Buy Now | |
Powell Electronics
from US$0.29
|
18,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
7,875
in stock
|
Buy Now | |
element14
from US$0.29
|
5,600
in stock
|
Buy Now | |
Farnell
from US$0.25
|
5,600
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
2,177
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
389
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | 4.17mm, .164in |
Overall Length | .872in, 22.15mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-029 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spring Spade Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 53244-2 | Internal Number: 53244-2 | TE Connectivity | TE Store |
TERMINAL,PG SPR SPD 16-14 8 | Heilind Electronics |
Spade terminal Plasti-Grip Blue 8 | RS |
CRIMP TERMINAL, FORK, #8, 14AWG, BLUE | element14 |
Terminal Spade Tongue Phosphor Bronze 16 to 14 AWG Stud Sz. 8 Tin Blue | TE Connectivity 53244-2 | RS Americas |
Terminal, Spade Tongue, #8, 14Awg, Blue | Newark Electronics |
16 AWG Closed Barrel Blue Spring Spade Terminal | Future Electronics |
Spring Spade Terminal 14-16AWG 22.15mm 6.2mm Tin Tape Mounted | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Blue |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53244-2?
Additional datasheets, footprints and schematics for 53244-2 are listed on our Part Details page. You can also find images and similar parts to 53244-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53244-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53244-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53244-2 fall under?
The 53244-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53244-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53244-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53244-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53244-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Powell Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 53244-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53244-2 often in real-time on the comparison pages.
What if I can't find stock of 53244-2?
You can fill out our help required form which you can use to request a quote for 53244-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.