Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Stripe Color | Red |
---|---|
Weight per Piece | .155g |
Insulation Sleeve Color | Red |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Stud Diameter | 4.83mm, .19in |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.42mm² |
Wire Insulation Diameter | 3.81 – 5.08mm, .15 – .2in |
Overall Length | 24.61mm, .969in |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Voltage (Max) | 1000V, 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape & Reel |
Shape Description | SPADE-029 |
Stud Size | #10 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PG SPR SPD 22-16COM22-18MIL 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spring Spade Terminal 22 – 16 AWG .26 – 1.42 mm² 509 – 3260 CMA | Part Number: 53242-6 | Internal Number: 53242-6 | TE Connectivity | TE Store |
Pg Spr Spd 22-16Com22-18Mil 10 |Amp Te Connectivity 53242-6 | Newark Electronics |
Spring Spade Terminal 16-22AWG 24.61mm 7.47mm Tin T/R | Avnet America |
Pg Spr Spd 22-16Com22-18Mil 10 | TE Connectivity 53242-6 | RS Americas |
Where can I find additional details, specifications and documents for a 53242-6?
Additional datasheets, footprints and schematics for 53242-6 are listed on our Part Details page. You can also find images and similar parts to 53242-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53242-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53242-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53242-6 fall under?
The 53242-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53242-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53242-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 53242-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53242-6 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53242-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53242-6 often in real-time on the comparison pages.
What if I can't find stock of 53242-6?
You can fill out our help required form which you can use to request a quote for 53242-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.