Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F13385-000,
AMPS-0-0053242-1 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.43
|
1,977
in stock
|
Buy Now | |
TE Store
from US$0.58
|
15,294
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
8,373
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,977
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
1,977
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
1,977
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
1,954
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Tin |
Weight per Piece | .155g |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Overall Length | .92in, 23.37mm |
Wire Size | .26 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .19in, 4.83mm |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 1000V, 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | SPADE-029 |
Stud Size | #10 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG SPR SPD 22-16COM22-18MIL 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spring Spade Terminal 22 – 16 AWG .26 – 1.42 mm² 509 – 3260 CMA | Part Number: 53242-1 | Internal Number: 53242-1 | Alias Number: AMPS-0-0053242-1 | TE Connectivity | TE Store |
PG SPR SPD 22-16COM22-18MIL 10 | Heilind Electronics |
Pg Spr Spd 22-16Com22-18Mil 10 |Amp Te Connectivity 53242-1 | Newark Electronics |
TE Connectivity - AMP PG SPR SPD 22-16COM22-18MIL 10 | Distrelec |
Spring Spade Terminal 16-22AWG 23.37mm 7.47mm Tin Loose Piece | Avnet America |
PG SPR SPD 22-16COM22-18MIL 10 | TE Connectivity 53242-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53242-1?
Additional datasheets, footprints and schematics for 53242-1 are listed on our Part Details page. You can also find images and similar parts to 53242-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53242-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53242-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53242-1 fall under?
The 53242-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53242-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53242-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53242-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53242-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 53242-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53242-1 often in real-time on the comparison pages.
What if I can't find stock of 53242-1?
You can fill out our help required form which you can use to request a quote for 53242-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.