Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
5,350
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
79,022
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
41,250
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.47
|
19,246
in stock
|
Buy Now | |
element14
from US$0.33
|
12,445
in stock
|
Buy Now | |
Farnell
from US$0.19
|
12,445
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
9,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,287
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Overall Length | .872in, 22.15mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 1000V, 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
Stud Size | #8, M4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
PG SPR SPD 22-16COMM 22-18MIL8 | Heilind Electronics |
Plasti-Grip 22-16 AWG Straight Closed Barrel Short Spring Spade Terminal | Future Electronics |
PG SPR SPD 22-16COMM 22-18MIL8 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spring Spade Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 53241-2 | Internal Number: 53241-2 | TE Connectivity | TE Store |
CRIMP TERMINAL, FORK, #8, 16AWG, RED | element14 |
Spade terminal, PLASTI-GRIP, red, M4 | RS |
Terminal, Spade/Fork, #8, Crimp, Red | Newark Electronics |
Spring Spade Terminal 16-22AWG 22.15mm 6.2mm Tin Loose Piece | Avnet America |
PLASTI-GRIP Series Insulated Crimp Spade Conn, 22 to 16 AWG, M4 (#8), Red Nylon | TE Connectivity 53241-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Red |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 53241-2?
Additional datasheets, footprints and schematics for 53241-2 are listed on our Part Details page. You can also find images and similar parts to 53241-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53241-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53241-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53241-2 fall under?
The 53241-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53241-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53241-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53241-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53241-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Future Electronics, TE Store and element14 have stock available or on a lead time for 53241-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53241-2 often in real-time on the comparison pages.
What if I can't find stock of 53241-2?
You can fill out our help required form which you can use to request a quote for 53241-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.