Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.46 |
2,000
|
Buy Now | |
Farnell | US$0.33 |
11,227
|
Buy Now | |
element14 | US$0.32 |
10,942
|
Buy Now | |
Heilind Electronics | US$0.38 |
10,548
|
Buy Now | |
Newark Electronics | US$0.31 |
10,222
|
Buy Now | |
RS Americas | US$0.19 |
9,743
|
Buy Now | |
Heilind Electronics Asia | US$0.38 |
2,109
|
Buy Now | |
Rapid Electronics | US$0.41 |
1,378
|
Buy Now | |
Chip One Stop | US$0.42 |
1,378
|
Buy Now | |
Distrelec | US$0.35 |
1,378
|
Buy Now | |
Avnet America | US$0.28 |
-
|
Buy Now | |
Boersig | US$0.29 |
-
|
Buy Now | |
TE Store | US$0.54 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Stripe Color | Red |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Stud Diameter | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | .811in, 20.6mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, FORK TONGUE, M3.5, 16AWG, RED | Farnell |
PG SP SPD 22-16COMM22-18MIL 6 | Heilind Electronics |
Terminal, Fork Tongue, M3.5, 16Awg, Red | Newark Electronics |
PLASTI-GRIP TERM VINL, PG SP SPD 22-16COMM22-18MIL 6 | TE Connectivity 53240-1 | RS Americas |
Spade terminal, PLASTI-GRIP, red, M3.5 | RS |
Terminals PVC-FORK 22-16 RED #6 | Rapid Electronics |
TE Connectivity - AMP PG SP SPD 22-16COMM22-18MIL 6 | Distrelec |
Spring Spade Terminal 16-22AWG 20.6mm 5.94mm Tin Loose Piece | Avnet America |
PG SP SPD 22-16COMM22-18MIL 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spring Spade Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 53240-1 | Internal Number: 53240-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Plasti-Grip Series |
RoHS: | Unknown |
Product Range | Plasti-Grip Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 53240-1?
Additional datasheets, footprints and schematics for 53240-1 are listed on our Part Details page. You can also find images and similar parts to 53240-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53240-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53240-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53240-1 fall under?
The 53240-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53240-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53240-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53240-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53240-1 have stock available?
Authorised distributors including Farnell, element14, Heilind Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 53240-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53240-1 often in real-time on the comparison pages.
What if I can't find stock of 53240-1?
You can fill out our help required form which you can use to request a quote for 53240-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.