Options for Price Comparison
Distributor Statistics for 532393-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 532393-000
Details for 532393-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

532393-000 by TE Connectivity

TXR18AB45C2016AI2

Part Information

532393-000 image
Not applicable for solder process capability
Status: Active
Aliases: 532393-000, 4-1194180-8
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Material:
Aluminum
Adapter Entry Size:
16
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
18
Color:
Olive Drab
Cable Diameter Range:
.5 – .8in, 12.7 – 20.3mm
Cable Entry Diameter:
.2 – 25.4mm, .01 – 1in
Connector Detail Specification Number:
AS31001, AS31011, AS31061, AS31071
Manufacturer:
Cannon - Class A, E & R
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle:
45
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
20
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter and Ring 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 16 Avnet America