Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
532301J001,
7-1194179-0 |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
2,400
in stock
|
Buy Now | |
Heilind Electronics
from US$1.23
|
262
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.23
|
87
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
Sager
from US$0.97
|
-
|
Buy Now |
Color | Black |
---|---|
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 9.6mm, .378in |
Recovered Wall Thickness (Tolerance) | .022in, .56mm |
Recovered Inside Diameter (Max) | .177in, 4.5mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US, China |
Packaging Method | Flat Spool |
Applicable Region | Global |
Product Family | V2 |
Wall Type | Single |
Shrink Temperature (Min) | 70°C |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -30 – 125°C |
Resistant To | Wrinkling, Strain |
Fluid Resistance | None |
Recovery Temperature | 90°C |
Heat Shrink Tubing And Sleeves V2-9.0-0-Fsp-Sm |Raychem Te Connectivity 532301J001 | Newark Electronics |
Heat Shrink Tubing and Sleeves V2-9.0-0-FSP-SM | Rapid Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
V2-9.0-0-FSP-SM | Heilind Electronics |
Heat Shrink Tubing and Sleeves HS-TBG 9.6MM FL BK PRICE PER METER | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 9.6MM FL BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 532301J001?
Additional datasheets, footprints and schematics for 532301J001 are listed on our Part Details page. You can also find images and similar parts to 532301J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532301J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532301J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532301J001 fall under?
The 532301J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 532301J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532301J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 532301J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532301J001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 532301J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532301J001 often in real-time on the comparison pages.
What if I can't find stock of 532301J001?
You can fill out our help required form which you can use to request a quote for 532301J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.