Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Ferrule Material | Brass/Copper |
---|---|
Color Code | Natural |
Body Plating Material | Tin-Lead over Nickel |
Ferrule Plating Material | Nickel |
PCB Thickness (Recommended) | .125in, 3.18mm |
Accepts Wire Insulation Diameter Range | 1.52mm, .06in |
Comment | For clinch mounted applications on 1.6 [.063] thick boards or for unclinched applications on 3.18 [.125] thick boards. Preinsulated Ferrule. |
Packaging Method | Loose Piece |
Connector Type | Shielded Wire Crimp |
Connector & Contact Terminates To | Printed Circuit Board |
Cable Type | RG 188, RG 316, RG 174 |
Termashield Assy Rohs Compliant: No |Amp Te Connectivity 53230-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 53230-3?
Additional datasheets, footprints and schematics for 53230-3 are listed on our Part Details page. You can also find images and similar parts to 53230-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53230-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53230-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53230-3 fall under?
The 53230-3 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 53230-3 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53230-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 53230-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53230-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 53230-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53230-3 often in real-time on the comparison pages.
What if I can't find stock of 53230-3?
You can fill out our help required form which you can use to request a quote for 53230-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.