Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Turns Ratio | 1 |
---|---|
Input Current | 10A |
Frequency Min | 50kHz |
Frequency Max | 500kHz |
Transformer Mounting | Surface Mount |
Product Range | - |
DC Resistance Max | 34ohm |
Inductance | 8mH |
Current Transformer 1:200 500Vrms 0.007Ohm Prim. DCR 34Ohm Sec. DCR 10000mA Surface Mount | Avnet Abacus |
Current sensing transformer SMD 1:200 | RS |
Current Transformer, Full Reel | Newark Electronics |
CURRENT TRANSFORMER, FULL REEL | element14 |
Current Transformers 10A CURR SENSE TXFR 1:200 SM | Sager |
Where can I find additional details, specifications and documents for a 53200C?
Additional datasheets, footprints and schematics for 53200C are listed on our Part Details page. You can also find images and similar parts to 53200C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53200C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53200C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53200C fall under?
The 53200C is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to 53200C when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53200C you can contact the distributor directly for product support, shipping queries etc.
Is the 53200C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53200C have stock available?
Authorised distributors including Avnet Abacus, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 53200C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53200C often in real-time on the comparison pages.
What if I can't find stock of 53200C?
You can fill out our help required form which you can use to request a quote for 53200C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.