Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 20mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
External Length / Height | 15mm |
Height | 15mm |
Knob / Dial - Diameter Metric | 20mm |
Knob / Dial Height - Metric | 15mm |
Material | Aluminium |
Mentor 532.6 Aluminium Turning Knob - Collet Fixing - Ø20mm | Rapid Electronics |
With collet attachment. Aluminium anodisedThis text is machine translated. | Conrad |
Knob, Aluminium, System, 20Mm Dia | Newark Electronics |
KNOB, ALUMINIUM, SYSTEM, 20MM DIA | element14 |
Where can I find additional details, specifications and documents for a 532.6?
Additional datasheets, footprints and schematics for 532.6 are listed on our Part Details page. You can also find images and similar parts to 532.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532.6 fall under?
The 532.6 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 532.6 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532.6 you can contact the distributor directly for product support, shipping queries etc.
Is the 532.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532.6 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 532.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532.6 often in real-time on the comparison pages.
What if I can't find stock of 532.6?
You can fill out our help required form which you can use to request a quote for 532.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.