Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 120 |
---|---|
Number of Rows | 3 |
Contact Current Rating (Max) | 3A |
Contact Layout | Matrix |
Contact Type | Socket |
Connector Length | 4.75in |
Wire Size | .129 – .326mm², 26 – 22AWG |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .55in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 900V |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Brown |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | With |
Strain Relief | Without |
For Use With | Pin Headers |
Circuit Application | Signal |
Packaging Quantity | 203 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Wire-to-Board |
Connector Type | Housing |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Box Recp Hsg 120 Pos Rohs Compliant: Yes |Amp Te Connectivity 531984-6 | Newark Electronics |
Conn Housing RCP 120 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Headers & Wire Housings BOX RECP HSG 120 POS | Sager |
Where can I find additional details, specifications and documents for a 531984-6?
Additional datasheets, footprints and schematics for 531984-6 are listed on our Part Details page. You can also find images and similar parts to 531984-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531984-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531984-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531984-6 fall under?
The 531984-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 531984-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531984-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 531984-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531984-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 531984-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531984-6 often in real-time on the comparison pages.
What if I can't find stock of 531984-6?
You can fill out our help required form which you can use to request a quote for 531984-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.