Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .15 x .76mm, .006 x .03in |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Thickness (Recommended) | .054 – .07in, 1.37 – 1.78mm |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .1in, 2.54mm |
Panel Mount Feature | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Comment | Tabs Pre-Tinned for Soldering |
Packaging Quantity | 2 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Pin Header |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .126in, 5.46mm |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Box Pin Hdr Assy 50 Ps 100 Cl |Amp Te Connectivity 531842-3 | Newark Electronics |
Conn Box Connector PIN 50 POS 2.54mm Solder RA SMD | Avnet America |
Headers & Wire Housings BOX PIN HDR ASSY 50 PS 100 CL | Sager |
Where can I find additional details, specifications and documents for a 531842-3?
Additional datasheets, footprints and schematics for 531842-3 are listed on our Part Details page. You can also find images and similar parts to 531842-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531842-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531842-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531842-3 fall under?
The 531842-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 531842-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531842-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 531842-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531842-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 531842-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531842-3 often in real-time on the comparison pages.
What if I can't find stock of 531842-3?
You can fill out our help required form which you can use to request a quote for 531842-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.