Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 30 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Connector Length | 2.355in |
Row-to-Row Spacing | .1in, 2.54mm |
Wire Size | 32 – 28AWG, .081 – .032mm² |
Connector Height | .55in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 900VAC |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester GF |
Mating Retention Type | Lock |
Mating Retention | Without |
Strain Relief | Without |
For Use With | Cable Receptacle |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 65 |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Box Rcpt Hsg 30 Pos 100 Cl Rohs Compliant: Yes |Amp Te Connectivity 531802-1 | Newark Electronics |
Conn Housing RCP 30 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Headers & Wire Housings BOX RCPT HSG 30 POS 100 CL | Sager |
Where can I find additional details, specifications and documents for a 531802-1?
Additional datasheets, footprints and schematics for 531802-1 are listed on our Part Details page. You can also find images and similar parts to 531802-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531802-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531802-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531802-1 fall under?
The 531802-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 531802-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531802-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 531802-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531802-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 531802-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531802-1 often in real-time on the comparison pages.
What if I can't find stock of 531802-1?
You can fill out our help required form which you can use to request a quote for 531802-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.