Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
18,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
18,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
18,800
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
18,800
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16AWG |
Overall Length | .576in, 14.63mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .125in, 3.18mm |
Barrel Inside Diameter | 2.16mm, .085in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M3, #5 |
Shape Description | SPADE-030 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminals Solis Sp Spd 16-14 5 |Amp Te Connectivity 53177-1 | Newark Electronics |
Terminals SOLIS SP SPD 16-14 5 | Rapid Electronics |
TE Connectivity SOLIS SP SPD 16-14 5 Terminals SOLIS SP | Distrelec |
SPADE TONGUE, M3, UNINSUL, 16-14AWG | Farnell |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Solis Sp Spd 16-14 5 | TE Connectivity 53177-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Solistrand Series |
RoHS: | Unknown |
Product Range | Solistrand Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53177-1?
Additional datasheets, footprints and schematics for 53177-1 are listed on our Part Details page. You can also find images and similar parts to 53177-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53177-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53177-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53177-1 fall under?
The 53177-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53177-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53177-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53177-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53177-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 53177-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53177-1 often in real-time on the comparison pages.
What if I can't find stock of 53177-1?
You can fill out our help required form which you can use to request a quote for 53177-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.