531722-9 PCB Connectors by TE Connectivity

2 ROW BOX PIN 110 POS R/A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$455.74

Distributor Stock
Logo for Newark
Newark
from US$529.13
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$455.74
-
Buy Now
Logo for Sager
Sager
from US$675.89
-
Buy Now

Specifications

Post Size .41 x .46mm, .016 x .018in
Number of Positions 110
PCB Mount Orientation Right Angle
Number of Rows 2
Connector Contact Load Condition Fully Loaded
Contact Current Rating (Max) 1.5A
Mating Post Length .135in
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Tin-Lead
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness 100µin
Contact Mating Area Plating Material Thickness 50µin
Contact Base Material Brass
Row-to-Row Spacing 2.54mm, .1in
PCB Thickness (Recommended) 2.44mm, .096in
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyester-GF
Housing Color Blue
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature With
Mating Alignment With
実装方法 Package
Packaging Quantity 2
Packaging Method Package
Sealable No
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Pin Header
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .125in, 5.461mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 125°C, -85 – 257°F

Compatible Parts


Alternative Descriptions

2 Row Box Pin 110 Pos R/A |Amp Te Connectivity 531722-9 | Newark Electronics
Conn Box Connector PIN 110 POS 2.54mm Solder RA Thru-Hole | Avnet America
Headers & Wire Housings 2 ROW BOX PIN 110 POS R/A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 531722-9?

Additional datasheets, footprints and schematics for 531722-9 are listed on our Part Details page. You can also find images and similar parts to 531722-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 531722-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531722-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 531722-9 fall under?

The 531722-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 531722-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 531722-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 531722-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 531722-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 531722-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 531722-9 often in real-time on the comparison pages.

What if I can't find stock of 531722-9?

You can fill out our help required form which you can use to request a quote for 531722-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay