Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .41 x .46mm, .016 x .018in |
---|---|
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 110 |
Contact Current Rating (Max) | 1.5A |
Mating Post Length | .135in |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Shape & Form | Square |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .096in, 2.44mm |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | Polyester-GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Mating Alignment | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .117in, 5.461mm |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Conn Box Connector PIN 110 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings 2 ROW BOX PIN 110 POS R/A | Sager |
Where can I find additional details, specifications and documents for a 531721-9?
Additional datasheets, footprints and schematics for 531721-9 are listed on our Part Details page. You can also find images and similar parts to 531721-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531721-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531721-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531721-9 fall under?
The 531721-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 531721-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531721-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 531721-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531721-9 have stock available?
Authorised distributors including Powell Electronics, Avnet America and Sager have stock available or on a lead time for 531721-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531721-9 often in real-time on the comparison pages.
What if I can't find stock of 531721-9?
You can fill out our help required form which you can use to request a quote for 531721-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.