Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .41 x .46mm, .016 x .018in |
---|---|
Number of Positions | 60 |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 1.5A |
Mating Post Length | .135in |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Thickness (Recommended) | 2.44mm, .096in |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester-GF |
Housing Color | Blue |
Mating Alignment Type | Polarization |
Panel Mount Feature | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment | With |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 2 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Header Type | Pin Header |
Sealable | No |
Termination Post & Tail Length | 5.461mm, .112in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Headers & Wire Housings 2R Box Pin 60P R/A |Amp Te Connectivity 531721-4 | Newark Electronics |
Headers&Wire Housings 2R BOX PIN 60P R/A | Rapid Electronics |
TE Connectivity 2 ROW BOX PIN 60 POS R/A Board Connector 60 Contact(s) 2 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Receptacle | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 531721-4?
Additional datasheets, footprints and schematics for 531721-4 are listed on our Part Details page. You can also find images and similar parts to 531721-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531721-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531721-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531721-4 fall under?
The 531721-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 531721-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531721-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 531721-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531721-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 531721-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531721-4 often in real-time on the comparison pages.
What if I can't find stock of 531721-4?
You can fill out our help required form which you can use to request a quote for 531721-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.