Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.28
|
17,762
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
17,762
in stock
|
Buy Now | |
Rapid Electronics
from US$5.14
|
17,762
in stock
|
Buy Now | |
Chip One Stop
from US$4.33
|
17,762
in stock
|
Buy Now | |
Avnet America
from US$4.85
|
-
|
Buy Now | |
RS Americas
from US$11.80
|
-
|
Buy Now | |
Sager
from US$6.41
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Size | 20 |
Contact Termination Area Plating Thickness | 30µin, .76 – 76µm |
Contact Mating Area Plating Thickness | .76 – 76µm, 30µin |
Crimp Area Plating Finish | Tin |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Orientation | Right Angle |
Contact Shape & Form | Square |
Contact Underplating Material | Tin |
端子の下地めっきの材料 | Tin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Crimp Area Plating Thickness | 1.27µm, 100µin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .067 – .09in, 1.7 – 2.28mm, 1.14 – 1.83mm |
Wire Size | 18AWG, .8 – .9mm² |
Contact Retention Type Within Housing | Crimp Snap-In |
Carrier Strip Mount Orientation | Side Feed |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Signal |
Special Features | Loose Piece |
Comment | Extraction Tool 59525-1 supports two 22 or two 20 wire combinations, Extraction Tool 90005-1 supports two 20, one 18 or one 20, two 22, or three 22 wire combinations. |
Packaging Quantity | 6000 |
Packaging Method | Strip |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Standard Card Edge Conn Ampblade Ii Rec Pltd 30 |Amp Te Connectivity 531589-3 | Newark Electronics |
Standard Card Edge Conn AMPBLADE II REC PLTD 30 | Rapid Electronics |
TE Connectivity AMP BLADE II RECP PLTD 30 DPLX Standard | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Standard Card Edge Connectors AMPBLADE II REC PLTD 30 DPLX | Sager |
Where can I find additional details, specifications and documents for a 531589-3?
Additional datasheets, footprints and schematics for 531589-3 are listed on our Part Details page. You can also find images and similar parts to 531589-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531589-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531589-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531589-3 fall under?
The 531589-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 531589-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531589-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 531589-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531589-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 531589-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531589-3 often in real-time on the comparison pages.
What if I can't find stock of 531589-3?
You can fill out our help required form which you can use to request a quote for 531589-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.