Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material | Nickel |
Solder Tail Contact Plating Thickness | 30 |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | .045 – .095in, 1.14 – 2.41mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Centerline (Pitch) | 3.96mm, 3.18mm, .156in |
Wire Range Color Code | Violet |
Contact Retention Type Within Housing | Locking Lance |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 7000 |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 531478-4?
Additional datasheets, footprints and schematics for 531478-4 are listed on our Part Details page. You can also find images and similar parts to 531478-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531478-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531478-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531478-4 fall under?
The 531478-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 531478-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531478-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 531478-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531478-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 531478-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531478-4 often in real-time on the comparison pages.
What if I can't find stock of 531478-4?
You can fill out our help required form which you can use to request a quote for 531478-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.