Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Dual Positions | 15 |
Number of Positions | 15 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Connector Height | .7in |
Wire Size | 20AWG, .518mm² |
PCB Thickness (Recommended) | 1.4 – 1.78mm, .055 – .07in |
Connector Length | 2.782in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 1800VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Phenolic - GF |
Centerline (Pitch) | .156in, 3.96mm |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Panel Mount Feature Type | Mounting Ears |
For Use With | Receptacle Assemblies |
Comment | Modified Ear and Card Slot. |
Packaging Quantity | 275 |
Packaging Method | Box |
実装方法 | Box |
Connector Style | Plug |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C |
Hsg Amp Leaf 15 Pos Rohs Compliant: Yes |Amp Te Connectivity 531271-1 | Newark Electronics |
Conn Housing RCP 15 POS 3.96mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 531271-1?
Additional datasheets, footprints and schematics for 531271-1 are listed on our Part Details page. You can also find images and similar parts to 531271-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531271-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531271-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531271-1 fall under?
The 531271-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 531271-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531271-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 531271-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531271-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 531271-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531271-1 often in real-time on the comparison pages.
What if I can't find stock of 531271-1?
You can fill out our help required form which you can use to request a quote for 531271-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.