Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
899
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
19,392
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
11,504
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
4,639
in stock
|
Buy Now | |
element14
from US$0.87
|
899
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin, .381µm |
Shunt Type | Standard Housing |
Shunt Style | Open Top |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Height | .25in, 6.35mm |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester - GF |
Housing Color | Black |
Centerline (Pitch) | .2in, 5.08mm |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 2000 |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
2 Position 5.08 mm Centerline Open Top Standard Housing Post Shunt | Future Electronics |
Conn Shunt F 2 POS 5.08mm ST Stick | Avnet America |
Shunt Jumper, 2Way, 5.08Mm | Newark Electronics |
POST SHUNT, 2POS, 5.08MM, BLACK | element14 |
SHUNT, 2 POSITION, 5.08 MM, 15 AU, RED, OPEN TOP | TE Connectivity 531230-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Post Shunt |
---|---|
For Use With | AMP AMPMODU Series Interconnection Systems |
No. of Positions | 2Ways |
Pitch Spacing | 5.08mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 531230-2?
Additional datasheets, footprints and schematics for 531230-2 are listed on our Part Details page. You can also find images and similar parts to 531230-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531230-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531230-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531230-2 fall under?
The 531230-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 531230-2 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531230-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 531230-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531230-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 531230-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531230-2 often in real-time on the comparison pages.
What if I can't find stock of 531230-2?
You can fill out our help required form which you can use to request a quote for 531230-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.