Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 407873637 |
Handle | Without |
---|---|
Number of Positions | 2 |
Shunt Type | Standard Housing |
Shunt Style | Open Top |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Base Material | Beryllium Copper |
Height | .25in, 6.35mm |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Housing Material | Polyester - GF |
UL Rating | Recognized |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 2000 |
実装方法 | Box |
Packaging Method | Box |
Profile | Low |
Operating Temperature Range | -40 – 85°C |
Shunt Jumper | Newark Electronics |
2 Position 5.08 mm Standard Housing Tin-Lead Contact Plating Low Profile Shunt | Future Electronics |
Conn Shunt F 2 POS 5.08mm ST Stick | Avnet America |
Conn, Rect, Industrial,2 Cont,0.2" Pin-Spng, Straight, Black,1 Rows, Polyester,3A | TE Connectivity 531230-1 | RS Americas |
Special Order: SHUNT,.200 C/L,LP, 2 POS, SN Shunt Type: Standard Housing Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Standard Housing Open Top 2 .2" | Board-To-Board Jumpers & Shunt | Part Number: 531230-1 | Internal Number: 531230-1 | Alias Number: 407873637 | .2" | TE Connectivity | TE Store |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 531230-1?
Additional datasheets, footprints and schematics for 531230-1 are listed on our Part Details page. You can also find images and similar parts to 531230-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531230-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531230-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531230-1 fall under?
The 531230-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 531230-1 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531230-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 531230-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531230-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 531230-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531230-1 often in real-time on the comparison pages.
What if I can't find stock of 531230-1?
You can fill out our help required form which you can use to request a quote for 531230-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.