Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 15563 |
Prices starting from US$0.81
Primary Product Material | Nylon |
---|---|
Primary Product Color | Natural |
Keying Plug Color | Natural |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Keying Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
T/Spring Keying Plug Rohs Compliant: Yes |Amp Te Connectivity 531226-1 | Newark Electronics |
Connector Accessories Keying Plug Nylon Natural | Avnet America |
T/SPRING KEYING PLUG, PCB Connector Keying | TE Connectivity 531226-1 | RS Americas |
Special Order: T/SPRING KEYING PLUG Connector Hardware Accessory Type: Keying Plug Primary Product Color: Natural Primary Product Material: Nylon Operating Temperature (Max): 185 °F Operating Temperature (Max): 85 °C Keying Plug Natural | Connector Hardware | Part Number: 531226-1 | Internal Number: 531226-1 | Alias Number: 15563 | Nylon | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 531226-1?
Additional datasheets, footprints and schematics for 531226-1 are listed on our Part Details page. You can also find images and similar parts to 531226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531226-1 fall under?
The 531226-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 531226-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 531226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531226-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 531226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531226-1 often in real-time on the comparison pages.
What if I can't find stock of 531226-1?
You can fill out our help required form which you can use to request a quote for 531226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.