53120-2 Rings & Spades by TE Connectivity

SOLIS SP SPD 22-16COM22-18MIL6

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
15,542
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.57
30,070
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
15,542
in stock
Buy Now
Logo for element14
element14
from US$0.28
15,542
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.24
11,250
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.24
2,625
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$48.85
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Phosphor Bronze, Tin
Inspection Slot No
Terminal Angle Straight
Terminal & Splice Type Spring Spade
Terminal Orientation Offset
Overall Length 14.63mm, .576in
Wire Size .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG
Tongue Thickness .031in, .79mm
Stud Diameter .138in, 3.51mm
Barrel Inside Diameter 3.58mm, .141in
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Packaging Method Tape Mounted
Packaging Quantity 5000
Sealable No
Shape Description SPADE-030
Stud Size #6, M3.5
Insulated No
Barrel Type Closed Barrel
Wire/Cable Type Regular Wire
Support Style Non - Insulation Support
Operating Temperature Range 338°F, 170°C


Alternative Descriptions

SOLIS SP SPD 22-16COM22-18MIL6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 53120-2 | Internal Number: 53120-2 | TE Connectivity | TE Store
Terminal, Spring Spade, #10 | Newark Electronics
TERMINAL, SPRING SPADE, #10 | element14
SOLIS SP SPD 22-16COM22-18MIL6 | Heilind Electronics
Spring Spade Terminal 16-22AWG 14.63mm 6.35mm Tin T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 53120-2?

Additional datasheets, footprints and schematics for 53120-2 are listed on our Part Details page. You can also find images and similar parts to 53120-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 53120-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53120-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 53120-2 fall under?

The 53120-2 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 53120-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 53120-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 53120-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 53120-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 53120-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 53120-2 often in real-time on the comparison pages.

What if I can't find stock of 53120-2?

You can fill out our help required form which you can use to request a quote for 53120-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay