Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1108139 |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 43.18mm, 1.7in |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Tongue Thickness | 1.14mm, .045in |
Wire Insulation Diameter (Max) | 7.976mm, .314in |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter | .314in, 7.976mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Sealable | No |
Shape Description | RING-047 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,T-N RECT 6 10 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: #10 Rectangular Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Spade Terminal | Part Number: 53119-1 | Internal Number: 53119-1 | Alias Number: 1108139 | TE Connectivity | TE Store |
Terminal, Rectangular Tongue, #10, Blue | Newark Electronics |
PIDG Rectangular Tongue Terminal 6AWG 43.18mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 53119-1?
Additional datasheets, footprints and schematics for 53119-1 are listed on our Part Details page. You can also find images and similar parts to 53119-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53119-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53119-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53119-1 fall under?
The 53119-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53119-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53119-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53119-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53119-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 53119-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53119-1 often in real-time on the comparison pages.
What if I can't find stock of 53119-1?
You can fill out our help required form which you can use to request a quote for 53119-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.