Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .36 x .46mm, .014 x .019in |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Base Material | Copper-Nickel-Silicon |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Type | Socket |
Shrouded End Dimension | .332in |
Row-to-Row Spacing | .075in, 1.905mm |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .075in, 1.9mm |
Housing Color | Blue |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Packaging Quantity | 4 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Header Type | Pin Header |
Termination Post & Tail Length | .98in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
2 Row Box Recp 50 Pos Stag |Amp Te Connectivity 531142-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 531142-5?
Additional datasheets, footprints and schematics for 531142-5 are listed on our Part Details page. You can also find images and similar parts to 531142-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531142-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531142-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531142-5 fall under?
The 531142-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 531142-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531142-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 531142-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531142-5 have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for 531142-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531142-5 often in real-time on the comparison pages.
What if I can't find stock of 531142-5?
You can fill out our help required form which you can use to request a quote for 531142-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.