531137-2 PCB Connectors by TE Connectivity

3 ROW BOX PIN 105P R/A UNSEAL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$203.36

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$203.36
-
Buy Now

Specifications

Post Size .40 x .45mm, .016 x .018in
Number of Rows 3
Number of Positions 105
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Right Angle
Contact Current Rating (Max) 1.5A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness 100µin
Contact Base Material Brass
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold
Contact Type Pin
Mating Post Length .14in
PCB Thickness (Recommended) 2.44mm, .096in
Row-to-Row Spacing .1in, 2.54mm
Shrouded End Dimension .275in
Housing Material Polyphenylene Sulfide (PPS)
Centerline (Pitch) 2.54mm, .1in
Housing Color Brown
Mating Alignment Type Polarization
Strain Relief Without
PCB Mount Retention Without
Connector Mounting Type Board Mount
Mating Alignment With
Panel Mount Feature Without
Packaging Quantity 1
実装方法 Package
Packaging Method Package
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Pin Header
PCB Connector Assembly Type PCB Mount Header
Sealable No
Termination Post & Tail Length .92in, 3.56mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 257°F, -65 – 125°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 531137-2?

Additional datasheets, footprints and schematics for 531137-2 are listed on our Part Details page. You can also find images and similar parts to 531137-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 531137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 531137-2 fall under?

The 531137-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 531137-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 531137-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 531137-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 531137-2 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 531137-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 531137-2 often in real-time on the comparison pages.

What if I can't find stock of 531137-2?

You can fill out our help required form which you can use to request a quote for 531137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay