531134-7 PCB Connectors by TE Connectivity

3ROW BOX REC 210P 100CL UNSEAL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$674.00

Distributor Stock
Logo for Newark
Newark
from US$782.53
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$674.00
-
Buy Now
Logo for Sager
Sager
from US$749.69
-
Buy Now

Specifications

Post Size .014 x .019in, .36 x .46mm
Number of Rows 3
Board-to-Board Configuration Vertical
Stackable No
PCB Mount Orientation Vertical
Number of Positions 210
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Tin-Lead
PCB Contact Termination Area Plating Material Thickness 50µin
Contact Base Material Beryllium Copper
Contact Type Socket
Contact Mating Area Plating Material Gold
Contact Layout Matrix
Connector Height 11.43mm, .45in
Stack Height 15.24mm, .6in
PCB Thickness (Recommended) 2.44mm, .096in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 11.43mm
Housing Color Brown
Centerline (Pitch) 2.54mm, .1in
Housing Material Polyphenylene Sulfide (PPS)
UL Flammability Rating UL 94V-0
Mating Alignment With
Mating Alignment Type Polarized
Connector Mounting Type Panel
PCB Mount Retention Type Mounting Hole
PCB Mount Retention Without
Circuit Application Signal
Solder Process Feature Board Standoff
Packaging Method Package
実装方法 Package
Packaging Quantity 1
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Receptacle
Termination Post & Tail Length 4.95mm, .195in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 125°C, -85 – 257°F

Compatible Parts


Alternative Descriptions

3Row Box Rec 210P 100Cl Unseal |Amp Te Connectivity 531134-7 | Newark Electronics
Conn Box Connector RCP 210 POS 2.54mm Solder ST Thru-Hole | Avnet America
Headers & Wire Housings 3ROW BOX REC 210P 100CL UNSEAL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 531134-7?

Additional datasheets, footprints and schematics for 531134-7 are listed on our Part Details page. You can also find images and similar parts to 531134-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 531134-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531134-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 531134-7 fall under?

The 531134-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 531134-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 531134-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 531134-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 531134-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 531134-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 531134-7 often in real-time on the comparison pages.

What if I can't find stock of 531134-7?

You can fill out our help required form which you can use to request a quote for 531134-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay