Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$352.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$589.74
|
126
in stock
|
Buy Now | |
Powell Electronics
from US$716.66
|
1,227
in stock
|
Buy Now | |
Newark Electronics
from US$679.94
|
126
in stock
|
Buy Now | |
Rapid Electronics
from US$676.06
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$352.00
|
126
in stock
|
Buy Now | |
Avnet America
from US$549.68
|
-
|
Buy Now | |
Sager
from US$611.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .36 x .46mm, .014 x .019in |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Positions | 150 |
Board-to-Board Configuration | Vertical |
Stackable | No |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Matrix |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 2.44mm, .096in |
Row-to-Row Spacing | .1in, 2.54mm |
Stack Height | .6in, 15.24mm |
Connector Height | 11.43mm, .45in |
コネクタの高さ | 11.43mm |
Housing Color | Brown |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Panel |
Mating Alignment Type | Polarized |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .195in, 4.95mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
3Row Box Rec 150P 100Cl Unseal |Amp Te Connectivity 531134-4 | Newark Electronics |
TE Connectivity 3ROW BOX REC 150P 100CL UNSEAL Headers & Wire Housings 3ROW BOX REC 150P 100CL UNSEAL | Distrelec |
Conn Box Connector RCP 150 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Headers & Wire Housings 3ROW BOX REC 150P 100CL UNSEAL | Sager |
Where can I find additional details, specifications and documents for a 531134-4?
Additional datasheets, footprints and schematics for 531134-4 are listed on our Part Details page. You can also find images and similar parts to 531134-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531134-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531134-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531134-4 fall under?
The 531134-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 531134-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531134-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 531134-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531134-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 531134-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531134-4 often in real-time on the comparison pages.
What if I can't find stock of 531134-4?
You can fill out our help required form which you can use to request a quote for 531134-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.