531134-1 Part Information

Details for 531134-1 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .014 x .019in, .36 x .46mm
Number of Positions 90
Board-to-Board Configuration Vertical
Stackable No
Number of Rows 3
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Type Socket
PCB Contact Termination Area Plating Material Thickness 50µin
Contact Base Material Beryllium Copper
Contact Mating Area Plating Material Gold
Contact Layout Matrix
Connector Height 11.43mm, .45in
Stack Height 15.24mm, .6in
PCB Thickness (Recommended) 2.44mm, .096in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 11.43mm
Housing Material Polyphenylene Sulfide (PPS)
Centerline (Pitch) .1in, 2.54mm
Housing Color Brown
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarized
PCB Mount Retention Without
Connector Mounting Type Panel
Mating Alignment With
PCB Mount Retention Type Mounting Hole
Solder Process Feature Board Standoff
Circuit Application Signal
実装方法 Package
Packaging Method Package
Packaging Quantity 1
Header Type Shrouded
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 4.95mm, .195in
Operating Temperature Range -65 – 125°C, -85 – 257°F
Pin-in-Paste capable to 260°C
Status: Active
Product Code: 5325
Global Product Line: 299
GPL Description: Aerospace Defense & Marine

Compatible Parts

Alternative Part Descriptions

  • 3ROW BOX REC 90P 100CL UNSEAL | Newark Electronics
  • Conn Box Connector RCP 90 POS 2.54mm Solder ST Thru-Hole | Avnet America
  • Conn Box Connector RCP 90 POS 2.54mm Solder ST Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 531134-1?

Additional datasheets, footprints and schematics for 531134-1 are listed in our Part Details tab. You can also find the 531134-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 531134-1 in the Pricing & Inventory tab next to part details. You can view 531134-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 531134-1 fall under?

The 531134-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 531134-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 531134-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 531134-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 531134-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 531134-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 531134-1 often in real-time on the comparison pages.

What if I can't find stock of 531134-1?

You can fill out our help required form which you can use to request a quote for 531134-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 531134-1

Loading...
Loading Results for 531134-1