Options for Price Comparison
Distributor Statistics for 531133-4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 531133-4
Details for 531133-4 by TE Connectivity
Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles
3 ROW BOX PIN 150P R/A UNSEAL
531133-4 image

531133-4 by TE Connectivity

3 ROW BOX PIN 150P R/A UNSEAL
Part Information
531133-4 image
Pin-in-Paste capable to 260°C
Status: Active
Product Code: 5326
Global Product Line: 299
GPL Description: Aerospace Defense & Marine
Specifications
Post Size:
.016 x .018in, .40 x .45mm
PCB Mount Orientation:
Right Angle
Number of Rows:
3
Connector Contact Load Condition:
Fully Loaded
Number of Positions:
150
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Shape & Form:
Square
Contact Current Rating (Max):
1.5A
Contact Mating Area Plating Material Thickness:
50µin
PCB Contact Termination Area Plating Material Thickness:
100µin
Contact Underplating Material:
Nickel
Contact Base Material:
Brass
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Mating Post Length:
.14in
Contact Type:
Pin
PCB Thickness (Recommended):
2.44mm, .096in
Row-to-Row Spacing:
.1in, 2.54mm
Shrouded End Dimension:
.275in
Centerline (Pitch):
2.54mm, .1in
Housing Material:
Polyphenylene Sulfide (PPS)
Housing Color:
Brown
Mating Alignment Type:
Polarization
Strain Relief:
Without
Connector Mounting Type:
Board Mount
Mating Alignment:
With
PCB Mount Retention:
Without
Panel Mount Feature:
Without
Packaging Method:
Package
実装方法:
Package
Packaging Quantity:
1
Connector System:
Board-to-Board
Sealable:
No
Header Type:
Pin Header
Connector & Contact Terminates To:
Printed Circuit Board
PCB Connector Assembly Type:
PCB Mount Header
Termination Post & Tail Length:
3.56mm, .87in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-65 – 125°C, -85 – 257°F
Compatible Parts
Alternate Descriptions
3 ROW BOX PIN 150P R/A UNSEA Onlinecomponents.com
3 ROW BOX PIN 150P R/A UNSEAL Newark Electronics
Conn Box Connector PIN 165 POS 2.54mm Solder RA Thru-Hole Avnet America
Conn Box Connector PIN 165 POS 2.54mm Solder RA Thru-Hole Avnet Europe