Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$236.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$236.13
|
8
in stock
|
Buy Now | |
Avnet America
from US$259.21
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$319.32
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$245.93
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$318.00
|
8
in stock
|
Buy Now | |
Sager
from US$287.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Post Size | .016 x .018in, .40 x .45mm |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 90 |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 50µin |
Mating Post Length | .14in |
PCB Thickness (Recommended) | 2.44mm, .096in |
Shrouded End Dimension | .275in |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Brown |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 2 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Termination Post & Tail Length | 3.56mm, .84in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Conn Box Connector HDR 90 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings 3R Box Pin 90P R/A Unseal |Amp Te Connectivity 531133-1 | Newark Electronics |
Headers&Wire Housings 3R BOX PIN 90P R/A UNSEAL | Rapid Electronics |
TE Connectivity 3 ROW BOX PIN 90P R/A UNSEAL Board Connector 90 Contact(s) 3 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Receptacle | Distrelec |
Headers & Wire Housings 3R BOX PIN 90P R/A UNSEAL | Sager |
3 ROW BOX PIN 90P R-A UNSEAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 531133-1?
Additional datasheets, footprints and schematics for 531133-1 are listed on our Part Details page. You can also find images and similar parts to 531133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531133-1 fall under?
The 531133-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 531133-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 531133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531133-1 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 531133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531133-1 often in real-time on the comparison pages.
What if I can't find stock of 531133-1?
You can fill out our help required form which you can use to request a quote for 531133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.