Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$176.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$176.13
|
No stock
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M40 |
Cable Diameter Min | 19mm |
Cable Diameter Max | 28mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Cable Gland and Locknut |
Body Plating | Nickel |
Cable Diameter Max - Imperial | 1.102" |
Cable Diameter Max - Metric | 28mm |
Cable Diameter Min - Imperial | 0.748" |
Cable Diameter Min - Metric | 19mm |
Colour | Silver |
Material | Brass |
Thread Size | M40 x 1.5 |
GLAND, BRASS, EMC, M40, PK10 | Farnell |
Where can I find additional details, specifications and documents for a 53112660 + 52103050?
Additional datasheets, footprints and schematics for 53112660 + 52103050 are listed on our Part Details page. You can also find images and similar parts to 53112660 + 52103050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53112660 + 52103050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53112660 + 52103050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53112660 + 52103050 fall under?
The 53112660 + 52103050 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 53112660 + 52103050 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53112660 + 52103050 you can contact the distributor directly for product support, shipping queries etc.
Is the 53112660 + 52103050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53112660 + 52103050 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 53112660 + 52103050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53112660 + 52103050 often in real-time on the comparison pages.
What if I can't find stock of 53112660 + 52103050?
You can fill out our help required form which you can use to request a quote for 53112660 + 52103050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.