53112250 + 52003540 Cable Management by Pro Power

GLAND BRASS EMC PG21 PK10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$89.39

Distributor Stock
Logo for Farnell
Farnell
from US$89.39
No stock
Buy Now

Specifications

Thread Size - Imperial -
Thread Size - Metric PG21
Cable Diameter Min 11mm
Cable Diameter Max 17.5mm
Cable Gland Material Brass
Gland Colour Metallic - Nickel Finish
IP / NEMA Rating IP68
Product Range -
Accessory Type Cable Gland and Locknut
Body Plating Nickel
Cable Diameter Max - Imperial 0.689"
Cable Diameter Max - Metric 17.5mm
Cable Diameter Min - Imperial 0.433"
Cable Diameter Min - Metric 11mm
Colour Silver
Material Brass
Thread Size PG21

Alternative Descriptions

GLAND, BRASS, EMC, PG21, PK10 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 53112250 + 52003540?

Additional datasheets, footprints and schematics for 53112250 + 52003540 are listed on our Part Details page. You can also find images and similar parts to 53112250 + 52003540 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 53112250 + 52003540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53112250 + 52003540 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 53112250 + 52003540 fall under?

The 53112250 + 52003540 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.

Can I view similar or alternative parts?

You can view similar parts to 53112250 + 52003540 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 53112250 + 52003540 you can contact the distributor directly for product support, shipping queries etc.

Is the 53112250 + 52003540 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 53112250 + 52003540 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 53112250 + 52003540.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 53112250 + 52003540 often in real-time on the comparison pages.

What if I can't find stock of 53112250 + 52003540?

You can fill out our help required form which you can use to request a quote for 53112250 + 52003540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay