Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$157.57
Post Size | .009 x .018in, .23 x .46mm |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Stackable | No |
Number of Positions | 70 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Thickness (Recommended) | 1.37 – 1.78mm, .054 – .07in |
Row-to-Row Spacing | 3.81mm, .15in |
Connector Height | .28in, 7.11mm |
コネクタの高さ | 7.11mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Gray |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Mating Alignment | With |
Assembly Process Feature | None |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Straddle Mount |
Termination Post & Tail Length | .15in, 3.81mm |
Headers & Wire Housings Mini Box Pin Assy 70 |Amp Te Connectivity 531122-6 | Newark Electronics |
Headers&Wire Housings MINI BOX PIN ASSY 70 | Rapid Electronics |
TE Connectivity MINI BOX PIN ASSY 70 POS Board Connector 70 Contact(s) 2 Row(s) Male Right Angle 0.05 inch Pitch Solder Terminal Gray Insulator Receptacle | Distrelec |
Conn Box Connector PIN 70 POS 1.27mm Solder ST Edge Mount | Avnet America |
Headers & Wire Housings MINI BOX PIN ASSY 70 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 70Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount Straddle |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 531122-6?
Additional datasheets, footprints and schematics for 531122-6 are listed on our Part Details page. You can also find images and similar parts to 531122-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531122-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531122-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531122-6 fall under?
The 531122-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 531122-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531122-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 531122-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531122-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 531122-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531122-6 often in real-time on the comparison pages.
What if I can't find stock of 531122-6?
You can fill out our help required form which you can use to request a quote for 531122-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.