Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Stainless Steel |
---|---|
Connector Mounting Type | Fixing Screw |
For Use With | Externally Keyed Box Connector |
Comment | For use with external key type right angle pin headers when mating with rack mount receptacle housings with turnable jackscrews. |
Packaging Quantity | 50 |
Packaging Method | Package |
Connector Mounting Accessory Type | Mounting Hardware |
External Key Metal Rohs Compliant: Yes |Amp Te Connectivity 531117-1 | Newark Electronics |
Connector Accessories Mounting Hardware Loose Piece | Avnet America |
TE Connectivity EXTERNAL KEY METAL Rectangular MIL Spec Connectors EXTERNAL KEY METAL | Distrelec |
Rectangular MIL Spec Connectors EXTERNAL KEY METAL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mounting Hardware |
---|---|
For Use With | AMP Box Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 531117-1?
Additional datasheets, footprints and schematics for 531117-1 are listed on our Part Details page. You can also find images and similar parts to 531117-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531117-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531117-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531117-1 fall under?
The 531117-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 531117-1 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531117-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 531117-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531117-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Sager and Farnell have stock available or on a lead time for 531117-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531117-1 often in real-time on the comparison pages.
What if I can't find stock of 531117-1?
You can fill out our help required form which you can use to request a quote for 531117-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.