5310C SL001 Alpha Wire Parts by Alpha Wire

CABLE 22AWG 5 CORE SLATE 304.8M

Status: Unknown
Series: 5310C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5,016.74

Distributor Stock
Logo for Newark
Newark
from US$5,016.74
No stock
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 5Core
Wire Gauge 22AWG
Conductor Area CSA 0.35mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
Jacket Colour Slate
No. of Max Strands x Strand Size 7 x 0.255mm
Conductor Material Copper
Jacket Material PVC
External Diameter 7.8mm
Voltage Rating 300V
Product Range 5310C Series
SVHC No SVHC (15-Jan-2019)
Cable Type Foil + Braided Shield
Conductor Make-up 7 / 30AWG
Outer Diameter 7.8mm
Shield Material Foil / Braid
Shield Type Shielded
Wire Size 22AWG

Alternative Descriptions

Xtra-Guard 1/1000 Ft Rohs Compliant: Yes |Alpha Wire 5310C SL001 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5310C SL001?

Additional datasheets, footprints and schematics for 5310C SL001 are listed on our Part Details page. You can also find images and similar parts to 5310C SL001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5310C SL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5310C SL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5310C SL001 fall under?

The 5310C SL001 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 5310C SL001 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5310C SL001 you can contact the distributor directly for product support, shipping queries etc.

Is the 5310C SL001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5310C SL001 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 5310C SL001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5310C SL001 often in real-time on the comparison pages.

What if I can't find stock of 5310C SL001?

You can fill out our help required form which you can use to request a quote for 5310C SL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay