Status: | Unknown |
---|---|
Series: | 5300 Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
4,454
in stock
|
Buy Now | |
element14
from US$0.85
|
4,454
in stock
|
Buy Now | |
Farnell
from US$0.79
|
4,454
in stock
|
Buy Now | |
Sager
from US$0.80
|
1,490
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now |
Turns Ratio | 1 |
---|---|
DC Resistance | 7ohm |
Inductance | 2mH |
ET Constant | - |
Primary Current | 10A |
Transformer Mounting | Surface Mount |
Product Range | 5300 Series |
SVHC | No SVHC (15-Jan-2019) |
Current Transformer, 1:100, 10A, Smd | Newark Electronics |
CURRENT TRANSFORMER, 1:100, 10A, SMD | element14 |
CURRENT TRANSFORMER, 1: 100, 10A, SMD | Farnell |
Current Transformers 10A TRANSFORMER 1:100 SM | Sager |
5300 Series 500 kHz 10 A 2 mH Surface Mount Current Sensing Transformer | Future Electronics |
Current sensing transformer SMD 1:100 | RS |
Current Transformer 1:100 500Vrms 0.007Ohm Prim. DCR 5.6Ohm Sec. DCR 10000mA Surface Mount | Avnet Abacus |
5300 SMD 1:100 50-500kHz | Rutronik |
Where can I find additional details, specifications and documents for a 53100C?
Additional datasheets, footprints and schematics for 53100C are listed on our Part Details page. You can also find images and similar parts to 53100C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53100C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53100C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53100C fall under?
The 53100C is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to 53100C when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53100C you can contact the distributor directly for product support, shipping queries etc.
Is the 53100C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53100C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Future Electronics have stock available or on a lead time for 53100C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53100C often in real-time on the comparison pages.
What if I can't find stock of 53100C?
You can fill out our help required form which you can use to request a quote for 53100C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.