530FB200M000DG Silicon Labs Parts by Silicon Labs

OSCILLATOR 200MHZ LVDS SMD 5MM X 7MM

Status: Unknown
Series: Si530 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.06

Distributor Stock
Logo for Farnell
Farnell
from US$10.06
No stock
Buy Now
Logo for element14
element14
from US$13.37
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Frequency Nom 200MHz
Frequency Stability + / - 31.5ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 2.5V
Product Range Si530 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility LVDS
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

OSCILLATOR, 200MHZ, LVDS, SMD, 5MM X 7MM | element14
Oscillator, 200Mhz, Lvds, Smd, 5Mm X 7Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 530FB200M000DG?

Additional datasheets, footprints and schematics for 530FB200M000DG are listed on our Part Details page. You can also find images and similar parts to 530FB200M000DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 530FB200M000DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530FB200M000DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 530FB200M000DG fall under?

The 530FB200M000DG is listed under Silicon Labs Parts.

Can I view similar or alternative parts?

You can view similar parts to 530FB200M000DG when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 530FB200M000DG you can contact the distributor directly for product support, shipping queries etc.

Is the 530FB200M000DG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 530FB200M000DG have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for 530FB200M000DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 530FB200M000DG often in real-time on the comparison pages.

What if I can't find stock of 530FB200M000DG?

You can fill out our help required form which you can use to request a quote for 530FB200M000DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay