Status: | Unknown |
---|---|
Series: | Si530 Series |
RoHS: | Unknown |
Frequency Nom | 100MHz |
---|---|
Frequency Stability + / - | 31.5ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 2.5V |
Product Range | Si530 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVDS |
SVHC | No SVHC (27-Jun-2018) |
OSCILLATOR, 100MHZ, LVDS, SMD, 5MM X 7MM | element14 |
Where can I find additional details, specifications and documents for a 530FB100M000DG?
Additional datasheets, footprints and schematics for 530FB100M000DG are listed on our Part Details page. You can also find images and similar parts to 530FB100M000DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530FB100M000DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530FB100M000DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530FB100M000DG fall under?
The 530FB100M000DG is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to 530FB100M000DG when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530FB100M000DG you can contact the distributor directly for product support, shipping queries etc.
Is the 530FB100M000DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530FB100M000DG have stock available?
Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for 530FB100M000DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530FB100M000DG often in real-time on the comparison pages.
What if I can't find stock of 530FB100M000DG?
You can fill out our help required form which you can use to request a quote for 530FB100M000DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.