Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Banana Plug |
Voltage Rating | 60V |
Current Rating | 10A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Colour | Red / Black |
Kit Contents | 1 Pair of Black & Red Test Lead Set |
Lead Length | 1.219m |
TEST LEAD SET, BLK/RED, 1.219M, 60V, 10A | element14 |
Probe Tip With Multi-Stacking Banana Plug Set Replaceable 4 Ft | Pomona Electronics 5309A | RS Americas |
Test Lead Set, Black/Red, 1.219M, 60V, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a 5309A?
Additional datasheets, footprints and schematics for 5309A are listed on our Part Details page. You can also find images and similar parts to 5309A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5309A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5309A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5309A fall under?
The 5309A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5309A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5309A you can contact the distributor directly for product support, shipping queries etc.
Is the 5309A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5309A have stock available?
Authorised distributors including element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 5309A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5309A often in real-time on the comparison pages.
What if I can't find stock of 5309A?
You can fill out our help required form which you can use to request a quote for 5309A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.