Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Housing Type | Receptacle |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
08 T/Spring Hsg Dr .100Cl |Amp Te Connectivity 530902-6 | Newark Electronics |
Headers&Wire Housings 08 T/SPRING HSG DR .100CL | Rapid Electronics |
TE Connectivity 08 T/SPRING HSG DR .100CL Board Connector 8 Contact(s) 2 Row(s) Female 0.1 inch Pitch Crimp Terminal Black Insulator Receptacle | Distrelec |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | TANDEM Series |
RoHS: | Unknown |
Product Range | TANDEM Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP TANDEM Series 530553 530901 5530553 & 5530901 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 530902-6?
Additional datasheets, footprints and schematics for 530902-6 are listed on our Part Details page. You can also find images and similar parts to 530902-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530902-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530902-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530902-6 fall under?
The 530902-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 530902-6 when available in the Board-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530902-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 530902-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530902-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 530902-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530902-6 often in real-time on the comparison pages.
What if I can't find stock of 530902-6?
You can fill out our help required form which you can use to request a quote for 530902-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.