Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 70 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Connector Height | 1.05in |
Wire Size | .129 – .326mm², 26 – 22AWG |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.355in |
Dielectric Withstanding Voltage (Max) | 900VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Housing Material | Polyester GF |
Housing Entry Configuration | Both Ends Closed |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
Turnable Jackscrew Combination | Tongue End - Female/Groove End - Female |
Mating Retention Type | Jackscrew |
For Use With | Receptacle Assemblies |
Circuit Application | Signal |
Comment | Each Housing Assembly contains: (2) Turnable Jackscrews installed- (1) Housing |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Type | Housing |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Crp Snap Bx Pin Hdr. Rohs Compliant: Yes |Amp Te Connectivity 530885-1 | Newark Electronics |
Conn High Density PIN 70 POS 2.54mm Crimp ST Panel Mount | Avnet America |
Headers & Wire Housings CRP SNAP BX PIN HDR. | Sager |
Where can I find additional details, specifications and documents for a 530885-1?
Additional datasheets, footprints and schematics for 530885-1 are listed on our Part Details page. You can also find images and similar parts to 530885-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530885-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530885-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530885-1 fall under?
The 530885-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 530885-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530885-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 530885-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530885-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 530885-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530885-1 often in real-time on the comparison pages.
What if I can't find stock of 530885-1?
You can fill out our help required form which you can use to request a quote for 530885-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.