530882-6 PCB Connectors by TE Connectivity

BOX RECP 80 POS STAG W/G

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$221.91

Distributor Stock
Logo for Newark
Newark
from US$257.65
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$221.91
-
Buy Now
Logo for Sager
Sager
from US$246.83
-
Buy Now

Specifications

Post Size .36 x .46mm, .014 x .019in
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 80
Connector Contact Load Condition Fully Loaded
PCB Contact Termination Area Plating Material Thickness 100µin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin-Lead
Contact Current Rating (Max) 1.5A
端子の下地めっきの材料 Nickel
Contact Shape & Form Square
Contact Base Material Beryllium Copper
Contact Type Socket
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 50µin
Row-to-Row Spacing 2.54mm, .1in
Housing Color Blue
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyphenylene Sulfide (PPS)
PCB Mount Retention Without
Connector Mounting Type Board Mount
Mating Alignment With
Panel Mount Feature Without
Mating Alignment Type Polarization
Strain Relief Without
Comment External keying.
Packaging Method Package
Packaging Quantity 1
実装方法 Package
Connector System Board-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Header Type Pin Header
PCB Connector Assembly Type PCB Mount Receptacle
Termination Post & Tail Length 3.95mm, .74in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 257°F, -65 – 125°C

Alternative Descriptions

Box Recp 80 Pos Stag W/G |Amp Te Connectivity 530882-6 | Newark Electronics
Conn Box Connector RCP 80 POS 5.08mm Solder ST Thru-Hole | Avnet America
Headers & Wire Housings BOX RECP 80 POS STAG W/G | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 530882-6?

Additional datasheets, footprints and schematics for 530882-6 are listed on our Part Details page. You can also find images and similar parts to 530882-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 530882-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530882-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 530882-6 fall under?

The 530882-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 530882-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 530882-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 530882-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 530882-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 530882-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 530882-6 often in real-time on the comparison pages.

What if I can't find stock of 530882-6?

You can fill out our help required form which you can use to request a quote for 530882-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay