Weight per Piece | 154.318g |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Color | Gray |
Splice Configuration | Single to Single |
Contact Plating Material | Tin |
Contact Plating Thickness | 150µin |
Terminal & Splice Type | Splice |
Wire Size | 350kcmil, 325000 – 378000CMA |
Overall Length | 4.06in, 103.12mm |
Barrel Inside Diameter (Min) | .829in, 21.06mm |
Agency/Standard | UL |
Agency/Standard Number | E13288 |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper |
Barrel Style | Long |
Discrete Wire Type | Stranded |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Termination Method | Crimp |
Splice,ampower Butt 350Mcm Rohs Compliant: Yes |Amp Te Connectivity 53087 | Newark Electronics |
Splice, Ampower Butt 350Mcm | TE Connectivity 53087 | RS Americas |
Butt Connector | Avnet America |
Where can I find additional details, specifications and documents for a 53087?
Additional datasheets, footprints and schematics for 53087 are listed on our Part Details page. You can also find images and similar parts to 53087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53087 fall under?
The 53087 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53087 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53087 you can contact the distributor directly for product support, shipping queries etc.
Is the 53087 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53087 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, Avnet America and Boersig have stock available or on a lead time for 53087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53087 often in real-time on the comparison pages.
What if I can't find stock of 53087?
You can fill out our help required form which you can use to request a quote for 53087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.