Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 6 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | .156in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Housing Color | Natural |
Housing Material | Nylon GF |
Centerline (Pitch) | .156in, 3.96mm |
Mounting Ears | Without |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Product Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Duo-Tyne Flag Hsg 6 Pos Rohs Compliant: Yes |Amp Te Connectivity 530853-3 | Newark Electronics |
Conn Housing RCP 6 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 530853-3?
Additional datasheets, footprints and schematics for 530853-3 are listed on our Part Details page. You can also find images and similar parts to 530853-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530853-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530853-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530853-3 fall under?
The 530853-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Card Edge Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 530853-3 when available in the Card Edge Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530853-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 530853-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530853-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 530853-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530853-3 often in real-time on the comparison pages.
What if I can't find stock of 530853-3?
You can fill out our help required form which you can use to request a quote for 530853-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.