Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.48
Distributor | Stock | ||
---|---|---|---|
element14
from US$19.48
|
-
|
Buy Now |
External Diameter | 46mm |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bore Diameter Nom | - |
External Depth | - |
Weight | 80g |
Colour | Black |
Compression Deflection | 1.05 |
External Length / Height | 53mm |
External Width | 46mm |
Load Max | 100kg |
Shore Hardness | 80 |
Thread Size | M10 |
MOUNT, MINIFIX, FLEXIBLE | element14 |
Where can I find additional details, specifications and documents for a 530806-80?
Additional datasheets, footprints and schematics for 530806-80 are listed on our Part Details page. You can also find images and similar parts to 530806-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530806-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530806-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530806-80 fall under?
The 530806-80 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Shock Absorbers.
Can I view similar or alternative parts?
You can view similar parts to 530806-80 when available in the Shock Absorbers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530806-80 you can contact the distributor directly for product support, shipping queries etc.
Is the 530806-80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530806-80 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 530806-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530806-80 often in real-time on the comparison pages.
What if I can't find stock of 530806-80?
You can fill out our help required form which you can use to request a quote for 530806-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.