Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .25 x .51mm, .01 x .02in |
---|---|
Number of Rows | 2 |
Number of Positions | 40 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Beryllium Copper |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material Thickness | 50µin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Diallyl Phthalate |
Housing Color | Blue |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Panel Mount Feature | Without |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Header Type | Pin Header |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 8.26mm, .49in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
2 Row Box Recp 40 Pos 100 C/L |Amp Te Connectivity 530776-2 | Newark Electronics |
Conn Box Connector RCP 40 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Rectangular MIL Spec Connectors 2 ROW BOX RECP 40 POS 100 C/L | Sager |
Where can I find additional details, specifications and documents for a 530776-2?
Additional datasheets, footprints and schematics for 530776-2 are listed on our Part Details page. You can also find images and similar parts to 530776-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530776-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530776-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530776-2 fall under?
The 530776-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530776-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530776-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 530776-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530776-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 530776-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530776-2 often in real-time on the comparison pages.
What if I can't find stock of 530776-2?
You can fill out our help required form which you can use to request a quote for 530776-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.