Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | 50µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 50µin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Blue |
Housing Material | Thermoplastic GF |
Centerline (Pitch) | .1in, 2.54mm |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | With |
Comment | Recommended Sleeve P/N 507100. Recommended Bit P/Ns 511208 and 507063 |
Packaging Method | Package |
Packaging Quantity | 4 |
実装方法 | Package |
Header Type | Pin Header |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .47in, 18.42mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Wrap-Type |
Terminations per Post | 3 High |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
2 Row Box Recp 50 Pos 100 C/L |Amp Te Connectivity 530763-3 | Newark Electronics |
Rectangular MIL Spec Connectors 2 ROW BOX RECP 50 POS 100 C/L | Sager |
Where can I find additional details, specifications and documents for a 530763-3?
Additional datasheets, footprints and schematics for 530763-3 are listed on our Part Details page. You can also find images and similar parts to 530763-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530763-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530763-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530763-3 fall under?
The 530763-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530763-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530763-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 530763-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530763-3 have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Sager have stock available or on a lead time for 530763-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530763-3 often in real-time on the comparison pages.
What if I can't find stock of 530763-3?
You can fill out our help required form which you can use to request a quote for 530763-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.