530745-7 Part Information

Details for 530745-7 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .20 x .46mm, .008 x .018in
PCB Mount Orientation Vertical
Number of Positions 80
Stackable No
Number of Rows 2
Contact Base Material Beryllium Copper
Contact Mating Area Plating Material Gold
Contact Type Socket
PCB Contact Termination Area Plating Material Tin-Lead
Contact Layout Staggered
Contact Mating Area Plating Material Thickness 50µin
Connector Height .215in, 5.46mm
コネクタの高さ 5.46mm
Row-to-Row Spacing .15in, 3.81mm
Housing Color Gray
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 1.27mm, .05in
Mating Alignment Type Polarized
Mating Alignment With
PCB Mount Retention Without
Assembly Process Feature None
実装方法 Package
Packaging Method Package
Packaging Quantity 6
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .14in, 3.56mm, 4.83mm, .19in
Wave solder capable to 265°C
Status: Active
Product Code: 5327
Global Product Line: 090
GPL Description: Aerospace Defense & Marine

Compatible Parts

Alternative Part Descriptions

  • MINI BX RCPT ASSY 80P UNSEAL | Newark Electronics
  • Conn Box Connector RCP 80 POS 2.54mm Solder ST Thru-Hole | Avnet America
  • Conn Box Connector RCP 80 POS 2.54mm Solder ST Thru-Hole | Avnet Europe
  • MINI BX RCPT ASSY 80P UNSEAL PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): 1.27 mm PCB Mount Receptacle Vertical Board-to-Board 80 | Board-To-Board Header & Receptacle | Part Number: 530745-7 | Internal Number: 530745-7 | 1.27 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 530745-7?

Additional datasheets, footprints and schematics for 530745-7 are listed in our Part Details tab. You can also find the 530745-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 530745-7 in the Pricing & Inventory tab next to part details. You can view 530745-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 530745-7 fall under?

The 530745-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 530745-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 530745-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 530745-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 530745-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 530745-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 530745-7 often in real-time on the comparison pages.

What if I can't find stock of 530745-7?

You can fill out our help required form which you can use to request a quote for 530745-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 530745-7

Loading...
Loading Results for 530745-7